Win Source Part Number: 1352101-LQW2UASR62F0
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: LQW2
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.103" L x 0.096" W (2.62mm x 2.45mm)
Inductance: 620 nH
Height - Seated (Max): 0.080" (2.03mm)
Standard Package: 2,000
Tolerance: ±1%
Material - Core: Non-Magnetic
Q @ Freq: 45 @ 100MHz
Frequency - Self Resonant: 375MHz
Mounting Type: Surface Mount
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 1.4Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQW2UAS
620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)
620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)
620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)
FIXED IND 620NH 300MA 1.4OHM SMD Product overview: LQW2UASR62F00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR62F00L can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1352101-LQW2UASR62F00L | 490-16097-2-ND | 71-LQW2UASR62F00L |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 300MA 1.4OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed | |
| Inductance Range | 0.6200 microH | 0.6200 microH |