FIXED IND 82NH 400MA 420MOHM SMD Product overview: LQW2BAS82NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS82NG00L can be used for catalog matching and distributor lookup.
82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2015 Metric)
82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2015 Metric)
82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2015 Metric)
Manufacturer: Murata Electronics
Win Source Part Number: 1327952-LQW2BAS82NG0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm)
Inductance: 82 nH
Height - Seated (Max): 0.060" (1.52mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 65 @ 500MHz
Frequency - Self Resonant: 1.33GHz
DC Resistance (DCR): 420mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0805 (2015 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 150 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-14724-6,LQW2BAS8
Base Product Number: LQW2BAS
RoHS Status: ROHS3 Compliant
400mA 82nH ±2% 0805 Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQW2BAS82NG00L | 490-14724-1-ND | 1327952-LQW2BAS82NG00L | LQW2BAS82NG00L |
| Product Name | SMD 400MA 420MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | Wirewound | Standard; Wirewound | |
| Core Material | Non Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0820 microH | 0.0820 microH | 0.0820 microH |