Murata Power Solutions Fixed Inductors LQW2UAS47NF0CL

Description
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18503-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18503-1-ND
Fixed Inductors 490-18503-1-ND
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18503-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18503-6-ND
Fixed Inductors 490-18503-6-ND
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18503-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18503-2-ND
Fixed Inductors 490-18503-2-ND
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 47Nh, 1.5Ghz, 1008 Rohs Compliant Murata - 65AH7950 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 1.5Ghz, 1008 Rohs Compliant Murata
65AH7950
Inductor, 47Nh, 1.5Ghz, 1008 Rohs Compliant Murata 65AH7950
INDUCTOR, 47NH, 1.5GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 47NH, 1.5GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18503-1-ND 65AH7950
Product Name Fixed Inductors Inductor, 47Nh, 1.5Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers