FIXED IND 82NH 1A 220 MOHM SMD Product overview: LQW2UAS82NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 220 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS82NG00L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 878222-LQW2UAS82NG00
Series: LQW2
Operating Temperature Range: -55°C ~ 125°C
Features: 82 nH Unshielded Wirewound Inductor 1 A 220mOhm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2UAS
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)
FIXED IND 82NH 1A 220 MOHM SMD
FIXED IND 82NH 1A 220 MOHM SMD
1A 82nH ±2% 1008 Power Inductors ROHS
FIXED IND 82NH 1A 220 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQW2UAS82NG00L | 878222-LQW2UAS82NG00L | 490-LQW2UAS82NG00LTR-ND | LQW2UAS82NG00L | LQW2UAS82NG00L |
| Product Name | SMD 1A 220 MOHM Inductor and Choke | Fixed Inductors - LQW2UAS82NG00L | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound | |
| Core Material | Non Magnetic | ||||
| Inductance Range | 0.0820 microH | 0.0820 microH | 0.0820 microH |