Murata Power Solutions Fixed Inductors LQW2UASR18F0CL

Description
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18526-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18526-6-ND
Fixed Inductors 490-18526-6-ND
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18526-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18526-2-ND
Fixed Inductors 490-18526-2-ND
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18526-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18526-1-ND
Fixed Inductors 490-18526-1-ND
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 180Nh, 750Mhz, 1008 Rohs Compliant Murata - 65AH7879 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Nh, 750Mhz, 1008 Rohs Compliant Murata
65AH7879
Inductor, 180Nh, 750Mhz, 1008 Rohs Compliant Murata 65AH7879
INDUCTOR, 180NH, 750MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 180NH, 750MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18526-6-ND 65AH7879
Product Name Fixed Inductors Inductor, 180Nh, 750Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details