Murata Power Solutions Surface Mount Inductors LQW2UASR33J00L

Description
Murata LQW2UASR33J00L
Request a Quote Datasheet
Description
Murata LQW2UASR33J00L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1065389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065389
Surface Mount Inductors 1065389
Murata LQW2UASR33J00L

Murata LQW2UASR33J00L

Supplier's Site
Surface Mount Inductors - 1065389P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065389P
Surface Mount Inductors 1065389P
Murata LQW2UASR33J00L

Murata LQW2UASR33J00L

Supplier's Site
Surface Mount Inductors - 1669815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669815
Surface Mount Inductors 1669815
Murata LQW2UASR33J00L

Murata LQW2UASR33J00L

Supplier's Site
Fixed Inductors - 490-5697-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5697-1-ND
Fixed Inductors 490-5697-1-ND
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5697-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5697-6-ND
Fixed Inductors 490-5697-6-ND
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5697-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5697-2-ND
Fixed Inductors 490-5697-2-ND
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
FIXED IND 330NH 450MA 1.05 OHM - 535-LQW2UASR33J00L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 330NH 450MA 1.05 OHM
535-LQW2UASR33J00L
FIXED IND 330NH 450MA 1.05 OHM 535-LQW2UASR33J00L
FIXED IND 330NH 450MA 1.05 OHM

FIXED IND 330NH 450MA 1.05 OHM

Supplier's Site
Fixed Inductors - LQW2UASR33J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2UASR33J00L
Fixed Inductors LQW2UASR33J00L
FIXED IND 330NH 450MA 1.05OHM SM

FIXED IND 330NH 450MA 1.05OHM SM

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1065389 1065389P 490-5697-1-ND 535-LQW2UASR33J00L LQW2UASR33J00L
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors FIXED IND 330NH 450MA 1.05 OHM Fixed Inductors
Technology Wirewound Wirewound Wirewound; Wirewound
Core Material Non-magnetic core Air Air; Air
Q Factor 45 45 45 45
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 2520 2520
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers