Murata Electronics 22UH 700MA Inductor and Choke LQW43FT220M0HL

Description
FIXED IND 22UH 700MA POWRTRN Product overview: LQW43FT220M0HL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 700MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 700MA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW43FT220M0HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 700MA POWRTRN Product overview: LQW43FT220M0HL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 700MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 700MA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW43FT220M0HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22UH 700MA Inductor and Choke - 71-LQW43FT220M0HL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 700MA Inductor and Choke
71-LQW43FT220M0HL
22UH 700MA Inductor and Choke 71-LQW43FT220M0HL
FIXED IND 22UH 700MA POWRTRN Product overview: LQW43FT220M0HL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 700MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 700MA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW43FT220M0HL can be used for catalog matching and distributor lookup.

FIXED IND 22UH 700MA POWRTRN Product overview: LQW43FT220M0HL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 700MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 700MA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW43FT220M0HL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW43FT220M0HLTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 500mA 180mOhm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 500mA 180mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW43FT220M0HLDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 500mA 180mOhm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 500mA 180mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW43FT220M0HLCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 500mA 180mOhm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 500mA 180mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - LQW43FT220M0HL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW43FT220M0HL
Fixed Inductors LQW43FT220M0HL
FIXED IND 22UH 700MA POWRTRN

FIXED IND 22UH 700MA POWRTRN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW43FT220M0HL 490-LQW43FT220M0HLTR-ND LQW43FT220M0HL
Product Name 22UH 700MA Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Surface Mount Inductors - 2469834 - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details