Murata Electronics Fixed Inductors LQW2BAS33NJ00L

Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5655-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5655-2-ND
Fixed Inductors 490-5655-2-ND
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)

33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5655-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5655-1-ND
Fixed Inductors 490-5655-1-ND
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)

33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5655-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5655-6-ND
Fixed Inductors 490-5655-6-ND
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)

33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
SMD 500MA 270MOHM Inductor and Choke - 71-LQW2BAS33NJ00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 270MOHM Inductor and Choke
71-LQW2BAS33NJ00L
SMD 500MA 270MOHM Inductor and Choke 71-LQW2BAS33NJ00L
FIXED IND 33NH 500MA 270MOHM SMD Product overview: LQW2BAS33NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS33NJ00L can be used for catalog matching and distributor lookup.

FIXED IND 33NH 500MA 270MOHM SMD Product overview: LQW2BAS33NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS33NJ00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5655-2-ND 71-LQW2BAS33NJ00L
Product Name Fixed Inductors SMD 500MA 270MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Core Material Air Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8104 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 10000 to ? microH
View Details
2 suppliers