FIXED IND 750NH 360MA 1.54OHM SM Product overview: LQW2UASR75G00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360MA, 1.54OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 360MA, 1.54OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR75G00L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1204447-LQW2UASR75G0
Series: LQW2
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 1008 (2520 Metric)
Current Rating: 360mA
Shielding: Unshielded
Inductance: 750nH
Mounting: SMD
Tolerance: ±2%
Q @ Freq: 45 @ 100MHz
Frequency - Self Resonant: 360MHz
Test Frequency: 25MHz
Size: 0.103" L x 0.096" W (2.62mm x 2.45mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.54 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.080" (2.03mm)
Alternative Parts (Cross-Reference): 1008CS-751XGSB; 1008HS-751TGSC; CL252016-R75-G;
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
FIXED IND 750NH 360MA 1.54 OHM
750nH Unshielded Wirewound Inductor 360mA 1.54Ohm Max 1008 (2520 Metric)
FIXED IND 750NH 360MA 1.54 OHM
FIXED IND 750NH 360MA 1.54 OHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW2UASR75G00L | 1204447-LQW2UASR75G00L | 490-LQW2UASR75G00LCT-ND | 535-LQW2UASR75G00L |
| Product Name | 360MA 1.54OHM Inductor and Choke | Fixed Inductors - LQW2UASR75G00L | Fixed Inductors | FIXED IND 750NH 360MA 1.54 OHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound | |
| Core Material | Non Magnetic | |||
| Inductance Range | 0.7500 microH | 0.7500 microH | 0.7500 microH |