Murata Power Solutions Fixed Inductors LQW2BAS2N7J00L

Description
2.7nH Unshielded Wirewound Inductor 910mA 30mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 910mA 30mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW2BAS2N7J00LTR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 910mA 30mOhm Max 0805 (2015 Metric)

2.7nH Unshielded Wirewound Inductor 910mA 30mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW2BAS2N7J00LDKR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 910mA 30mOhm Max 0805 (2015 Metric)

2.7nH Unshielded Wirewound Inductor 910mA 30mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW2BAS2N7J00LCT-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 910mA 30mOhm Max 0805 (2015 Metric)

2.7nH Unshielded Wirewound Inductor 910mA 30mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Rf Inductor, 2.7Nh, Unshld, 0.91A Rohs Compliant Murata - 65AH7868 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 2.7Nh, Unshld, 0.91A Rohs Compliant Murata
65AH7868
Rf Inductor, 2.7Nh, Unshld, 0.91A Rohs Compliant Murata 65AH7868
RF INDUCTOR, 2.7NH, UNSHLD, 0.91A ROHS COMPLIANT: YES

RF INDUCTOR, 2.7NH, UNSHLD, 0.91A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW2BAS2N7J00LTR-ND 65AH7868
Product Name Fixed Inductors Rf Inductor, 2.7Nh, Unshld, 0.91A Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-11-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 1048399P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details