Murata Power Solutions Fixed Inductors LQW2UASR33F0CL

Description
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18535-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18535-1-ND
Fixed Inductors 490-18535-1-ND
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18535-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18535-2-ND
Fixed Inductors 490-18535-2-ND
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 330Nh, 570Mhz, 1008 Rohs Compliant Murata - 65AH7888 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, 570Mhz, 1008 Rohs Compliant Murata
65AH7888
Inductor, 330Nh, 570Mhz, 1008 Rohs Compliant Murata 65AH7888
INDUCTOR, 330NH, 570MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 330NH, 570MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18535-1-ND 65AH7888
Product Name Fixed Inductors Inductor, 330Nh, 570Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J202SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details