Manufacturer: Murata Electronics North America
Win Source Part Number: 878229-LQW2UASR33G00
Series: LQW2
Operating Temperature Range: -55°C ~ 125°C
Features: 330 nH Unshielded Wirewound Inductor 450 mA 1.05Ohm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2UAS
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
FIXED IND 330NH 450MA 1.05OHM SM Product overview: LQW2UASR33G00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 1.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 1.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR33G00L can be used for catalog matching and distributor lookup.
FIXED IND 330NH 450MA 1.05 OHM
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric)
FIXED IND 330NH 450MA 1.05 OHM
FIXED IND 330NH 450MA 1.05 OHM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 878229-LQW2UASR33G00L | 71-LQW2UASR33G00L | 490-LQW2UASR33G00LDKR-ND | 535-LQW2UASR33G00L |
| Product Name | Fixed Inductors - LQW2UASR33G00L | 450MA 1.05OHM Inductor and Choke | Fixed Inductors | FIXED IND 330NH 450MA 1.05 OHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound | |
| Core Material | Non Magnetic | |||
| Inductance Range | 0.3300 microH | 0.3300 microH |