Murata Electronics Fixed Inductors LQW2BAN3N2J00L

Description
3.2nH Unshielded Wirewound Inductor 3.8A 20mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
3.2nH Unshielded Wirewound Inductor 3.8A 20mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16041-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16041-2-ND
Fixed Inductors 490-16041-2-ND
3.2nH Unshielded Wirewound Inductor 3.8A 20mOhm Max 0805 (2015 Metric)

3.2nH Unshielded Wirewound Inductor 3.8A 20mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16041-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16041-6-ND
Fixed Inductors 490-16041-6-ND
3.2nH Unshielded Wirewound Inductor 3.8A 20mOhm Max 0805 (2015 Metric)

3.2nH Unshielded Wirewound Inductor 3.8A 20mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16041-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16041-1-ND
Fixed Inductors 490-16041-1-ND
3.2nH Unshielded Wirewound Inductor 3.8A 20mOhm Max 0805 (2015 Metric)

3.2nH Unshielded Wirewound Inductor 3.8A 20mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - LQW2BAN3N2J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BAN3N2J00L
Fixed Inductors LQW2BAN3N2J00L
FIXED IND 3.2NH 3.8A 20MOHM SMD

FIXED IND 3.2NH 3.8A 20MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16041-2-ND LQW2BAN3N2J00L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details