Murata Electronics Fixed Inductors - LQW2BAS8N2J00L LQW2BAS8N2J00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878210-LQW2BAS8N2J00 L Series: LQW2 Features: 8.2 nH Inductor 600 mA Package: Reel - TR Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5647-1, 490-5647-2, 490-5647-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878210-LQW2BAS8N2J00 L Series: LQW2 Features: 8.2 nH Inductor 600 mA Package: Reel - TR Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5647-1, 490-5647-2, 490-5647-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2BAS8N2J00L
878210-LQW2BAS8N2J00L
Fixed Inductors - LQW2BAS8N2J00L 878210-LQW2BAS8N2J00L
Manufacturer: Murata Electronics North America Win Source Part Number: 878210-LQW2BAS8N2J00 L Series: LQW2 Features: 8.2 nH Inductor 600 mA Package: Reel - TR Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5647-1, 490-5647-2, 490-5647-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 878210-LQW2BAS8N2J00L
Series: LQW2
Features: 8.2 nH Inductor 600 mA
Package: Reel - TR
Family Name: LQW2BAS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-5647-1, 490-5647-2, 490-5647-6

Buy Now Datasheet
600MA 120MOHM Inductor and Choke - 71-LQW2BAS8N2J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 120MOHM Inductor and Choke
71-LQW2BAS8N2J00L
600MA 120MOHM Inductor and Choke 71-LQW2BAS8N2J00L
FIXED IND 8.2NH 600MA 120MOHM SM Product overview: LQW2BAS8N2J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS8N2J00L can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 600MA 120MOHM SM Product overview: LQW2BAS8N2J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS8N2J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-5647-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5647-6-ND
Fixed Inductors 490-5647-6-ND
8.2nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2015 Metric)

8.2nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5647-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5647-2-ND
Fixed Inductors 490-5647-2-ND
8.2nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2015 Metric)

8.2nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5647-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5647-1-ND
Fixed Inductors 490-5647-1-ND
8.2nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2015 Metric)

8.2nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
FIXED IND 8.2NH 600MA 120 MOHM - 535-LQW2BAS8N2J00L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 8.2NH 600MA 120 MOHM
535-LQW2BAS8N2J00L
FIXED IND 8.2NH 600MA 120 MOHM 535-LQW2BAS8N2J00L
FIXED IND 8.2NH 600MA 120 MOHM

FIXED IND 8.2NH 600MA 120 MOHM

Supplier's Site
Inductor, 8.2Nh, 4.4Ghz, 0.6A, 0805 Rohs Compliant Murata - 76AH5704 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 4.4Ghz, 0.6A, 0805 Rohs Compliant Murata
76AH5704
Inductor, 8.2Nh, 4.4Ghz, 0.6A, 0805 Rohs Compliant Murata 76AH5704
INDUCTOR, 8.2NH, 4.4GHZ, 0.6A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 8.2NH, 4.4GHZ, 0.6A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW2BAS8N2J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BAS8N2J00L
Fixed Inductors LQW2BAS8N2J00L
FIXED IND 8.2NH 600MA 120MOHM SM

FIXED IND 8.2NH 600MA 120MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878210-LQW2BAS8N2J00L 71-LQW2BAS8N2J00L 490-5647-6-ND 535-LQW2BAS8N2J00L 76AH5704 LQW2BAS8N2J00L
Product Name Fixed Inductors - LQW2BAS8N2J00L 600MA 120MOHM Inductor and Choke Fixed Inductors FIXED IND 8.2NH 600MA 120 MOHM Inductor, 8.2Nh, 4.4Ghz, 0.6A, 0805 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Core Material Non Magnetic Air Air; Air
Inductance Range 0.0082 microH 0.0082 microH 0.0082 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3156-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details