Murata Power Solutions Fixed Inductors LQW2UAS4R7J00L

Description
4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5714-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5714-6-ND
Fixed Inductors 490-5714-6-ND
4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5714-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5714-2-ND
Fixed Inductors 490-5714-2-ND
4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5714-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5714-1-ND
Fixed Inductors 490-5714-1-ND
4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Inductors - 1065386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065386
Surface Mount Inductors 1065386
Murata LQW2UAS4R7J00L

Murata LQW2UAS4R7J00L

Supplier's Site
Surface Mount Inductors - 1065386P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065386P
Surface Mount Inductors 1065386P
Murata LQW2UAS4R7J00L

Murata LQW2UAS4R7J00L

Supplier's Site
Surface Mount Inductors - 1669812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669812
Surface Mount Inductors 1669812
Murata LQW2UAS4R7J00L

Murata LQW2UAS4R7J00L

Supplier's Site
SMD 4.7UH 260MA 4 OHM Inductor and Choke - 71-LQW2UAS4R7J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 260MA 4 OHM Inductor and Choke
71-LQW2UAS4R7J00L
SMD 4.7UH 260MA 4 OHM Inductor and Choke 71-LQW2UAS4R7J00L
FIXED IND 4.7UH 260MA 4 OHM SMD Product overview: LQW2UAS4R7J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 260MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 260MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS4R7J00L can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 260MA 4 OHM SMD Product overview: LQW2UAS4R7J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 260MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 260MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS4R7J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW2UAS4R7J00L
878221-LQW2UAS4R7J00L
Fixed Inductors - LQW2UAS4R7J00L 878221-LQW2UAS4R7J00L
Manufacturer: Murata Electronics North America Win Source Part Number: 878221-LQW2UAS4R7J00 L Series: LQW2 Features: 4.7 µH Inductor 260 mA Package: Reel - TR Family Name: LQW2UAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5714-6, 490-5714-2, 490-5714-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 878221-LQW2UAS4R7J00L
Series: LQW2
Features: 4.7 µH Inductor 260 mA
Package: Reel - TR
Family Name: LQW2UAS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-5714-6, 490-5714-2, 490-5714-1

Buy Now Datasheet
Fixed Inductors 4700nH 260mA 60MHz - 535-LQW2UAS4R7J00L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 4700nH 260mA 60MHz
535-LQW2UAS4R7J00L
Fixed Inductors 4700nH 260mA 60MHz 535-LQW2UAS4R7J00L
Fixed Inductors 4700nH 260mA 60MHz

Fixed Inductors 4700nH 260mA 60MHz

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5714-6-ND 1065386 1065386P 71-LQW2UAS4R7J00L 878221-LQW2UAS4R7J00L 535-LQW2UAS4R7J00L
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 4.7UH 260MA 4 OHM Inductor and Choke Fixed Inductors - LQW2UAS4R7J00L Fixed Inductors 4700nH 260mA 60MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound
Core Material Air Non-magnetic core Non Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3639D151N-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details