Murata Power Solutions Fixed Inductors LQW2UAS1R0G0CL

Description
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18475-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18475-6-ND
Fixed Inductors 490-18475-6-ND
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18475-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18475-2-ND
Fixed Inductors 490-18475-2-ND
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18475-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18475-1-ND
Fixed Inductors 490-18475-1-ND
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 1Uh, 290Mhz, 1008 Rohs Compliant Murata - 65AH7916 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 290Mhz, 1008 Rohs Compliant Murata
65AH7916
Inductor, 1Uh, 290Mhz, 1008 Rohs Compliant Murata 65AH7916
INDUCTOR, 1UH, 290MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 1UH, 290MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18475-6-ND 65AH7916
Product Name Fixed Inductors Inductor, 1Uh, 290Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers