Murata Power Solutions Fixed Inductors LQW2UAS33NJ0CL

Description
33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18495-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18495-1-ND
Fixed Inductors 490-18495-1-ND
33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18495-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18495-6-ND
Fixed Inductors 490-18495-6-ND
33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18495-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18495-2-ND
Fixed Inductors 490-18495-2-ND
33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 33Nh, 1.6Ghz, 1008 Rohs Compliant Murata - 65AH7944 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Nh, 1.6Ghz, 1008 Rohs Compliant Murata
65AH7944
Inductor, 33Nh, 1.6Ghz, 1008 Rohs Compliant Murata 65AH7944
INDUCTOR, 33NH, 1.6GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 33NH, 1.6GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18495-1-ND 65AH7944
Product Name Fixed Inductors Inductor, 33Nh, 1.6Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Power Inductors - 2-2176797-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details