Murata Electronics Fixed Inductors - LQW2BASR22G00L LQW2BASR22G00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057461-LQW2BASR22G0 0L Packaging: Reel - TR Type: Wirewound Current Rating: 400mA Inductance: 220nH Height - Seated (Max): 0.060" (1.52mm) Mounting: SMD (SMT) Tolerance: ±2% Q @ Freq: 50 @ 250MHz Frequency - Self Resonant: 820MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057461-LQW2BASR22G0 0L Packaging: Reel - TR Type: Wirewound Current Rating: 400mA Inductance: 220nH Height - Seated (Max): 0.060" (1.52mm) Mounting: SMD (SMT) Tolerance: ±2% Q @ Freq: 50 @ 250MHz Frequency - Self Resonant: 820MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2BASR22G00L
1057461-LQW2BASR22G00L
Fixed Inductors - LQW2BASR22G00L 1057461-LQW2BASR22G00L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057461-LQW2BASR22G0 0L Packaging: Reel - TR Type: Wirewound Current Rating: 400mA Inductance: 220nH Height - Seated (Max): 0.060" (1.52mm) Mounting: SMD (SMT) Tolerance: ±2% Q @ Freq: 50 @ 250MHz Frequency - Self Resonant: 820MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057461-LQW2BASR22G00L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 400mA
Inductance: 220nH
Height - Seated (Max): 0.060" (1.52mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Q @ Freq: 50 @ 250MHz
Frequency - Self Resonant: 820MHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-LQW2BASR22G00LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 400MA 700 MOHM

FIXED IND 220NH 400MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW2BASR22G00LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 400MA 700 MOHM

FIXED IND 220NH 400MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW2BASR22G00LTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2015 Metric)

220nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
400MA 700MOHM Inductor and Choke - 71-LQW2BASR22G00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 700MOHM Inductor and Choke
71-LQW2BASR22G00L
400MA 700MOHM Inductor and Choke 71-LQW2BASR22G00L
FIXED IND 220NH 400MA 700MOHM SM Product overview: LQW2BASR22G00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR22G00L can be used for catalog matching and distributor lookup.

FIXED IND 220NH 400MA 700MOHM SM Product overview: LQW2BASR22G00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR22G00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW2BASR22G00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BASR22G00L
Fixed Inductors LQW2BASR22G00L
FIXED IND 220NH 400MA 700MOHM SM

FIXED IND 220NH 400MA 700MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057461-LQW2BASR22G00L 490-LQW2BASR22G00LDKR-ND 71-LQW2BASR22G00L LQW2BASR22G00L
Product Name Fixed Inductors - LQW2BASR22G00L Fixed Inductors 400MA 700MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Application RF Choke
Inductance Range 0.2200 microH 0.2200 microH 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102547TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details