Murata Electronics Fixed Inductors LQW2BAN3N6J00L

Description
3.6nH Unshielded Wirewound Inductor 2A 50mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Wirewound Inductor 2A 50mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16042-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16042-1-ND
Fixed Inductors 490-16042-1-ND
3.6nH Unshielded Wirewound Inductor 2A 50mOhm Max 0805 (2015 Metric)

3.6nH Unshielded Wirewound Inductor 2A 50mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16042-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16042-2-ND
Fixed Inductors 490-16042-2-ND
3.6nH Unshielded Wirewound Inductor 2A 50mOhm Max 0805 (2015 Metric)

3.6nH Unshielded Wirewound Inductor 2A 50mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16042-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16042-6-ND
Fixed Inductors 490-16042-6-ND
3.6nH Unshielded Wirewound Inductor 2A 50mOhm Max 0805 (2015 Metric)

3.6nH Unshielded Wirewound Inductor 2A 50mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
SMD 2A 50 MOHM Inductor and Choke - 71-LQW2BAN3N6J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 50 MOHM Inductor and Choke
71-LQW2BAN3N6J00L
SMD 2A 50 MOHM Inductor and Choke 71-LQW2BAN3N6J00L
FIXED IND 3.6NH 2A 50 MOHM SMD Product overview: LQW2BAN3N6J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAN3N6J00L can be used for catalog matching and distributor lookup.

FIXED IND 3.6NH 2A 50 MOHM SMD Product overview: LQW2BAN3N6J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAN3N6J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1150889-LQW2BAN3N6J00L
Inductors, Coils, Chokes - Fixed Inductors 1150889-LQW2BAN3N6J00L
Win Source Part Number: 1150889-LQW2BAN3N6J0 0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW2 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 3.6 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 75 @ 1.5GHz Frequency - Self Resonant: 11.8GHz Package / Case: 0805 (2015 Metric) DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 250 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-16042-2,490-1604 2-1,490-16042-6 Base Product Number: LQW2BAN

Win Source Part Number: 1150889-LQW2BAN3N6J00L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW2
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.6 nH
Height - Seated (Max): 0.060" (1.52mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 75 @ 1.5GHz
Frequency - Self Resonant: 11.8GHz
Package / Case: 0805 (2015 Metric)
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 250 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-16042-2,490-16042-1,490-16042-6
Base Product Number: LQW2BAN

Buy Now Datasheet
Fixed Inductors - LQW2BAN3N6J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BAN3N6J00L
Fixed Inductors LQW2BAN3N6J00L
FIXED IND 3.6NH 2A 50 MOHM SMD

FIXED IND 3.6NH 2A 50 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW2BAN3N6J00L
Inductors/Coils/Transformers >> Power Inductors LQW2BAN3N6J00L
2A 3.6nH ±5% 0805 Power Inductors ROHS

2A 3.6nH ±5% 0805 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-16042-1-ND 71-LQW2BAN3N6J00L 1150889-LQW2BAN3N6J00L LQW2BAN3N6J00L LQW2BAN3N6J00L
Product Name Fixed Inductors SMD 2A 50 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Standard; Wirewound Wirewound; Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details