Murata Electronics Fixed Inductors LQW2UAS33NJ00L

Description
33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5685-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5685-6-ND
Fixed Inductors 490-5685-6-ND
33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5685-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5685-2-ND
Fixed Inductors 490-5685-2-ND
33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5685-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5685-1-ND
Fixed Inductors 490-5685-1-ND
33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-5685-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-40N 0402CS-40NXJRW , 0402CS-40NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details