27nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2015 Metric)
27nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2015 Metric)
27nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2015 Metric)
500mA 27nH ±5% 0805 Power Inductors ROHS
FIXED IND 27NH 500MA 250MOHM SMD
INDUCTOR, 27NH, 2.58GHZ, 0.5A, 0805 ROHS COMPLIANT: YES
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-5654-2-ND | LQW2BAS27NJ00L | LQW2BAS27NJ00L | 76AH5695 |
| Product Name | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Inductor, 27Nh, 2.58Ghz, 0.5A, 0805 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Wirewound | Wirewound; Wirewound | ||
| Core Material | Air | Air; Air | ||
| Configuration | Fixed |