Murata Electronics Fixed Inductors - LQW2BAS47NG00L LQW2BAS47NG00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878209-LQW2BAS47NG00 L Series: LQW2 Operating Temperature Range: -40°C ~ 85°C Features: 47 nH Unshielded Wirewound Inductor 500 mA 310mOhm Max 0805 (2015 Metric) Package: 0805 (2015 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: , LQW2BAS47NG00L-ND, 490-LQW2BAS47NG00LTR , 490-LQW2BAS47NG00LDK R, 490-LQW2BAS47NG00LCT
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878209-LQW2BAS47NG00 L Series: LQW2 Operating Temperature Range: -40°C ~ 85°C Features: 47 nH Unshielded Wirewound Inductor 500 mA 310mOhm Max 0805 (2015 Metric) Package: 0805 (2015 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: , LQW2BAS47NG00L-ND, 490-LQW2BAS47NG00LTR , 490-LQW2BAS47NG00LDK R, 490-LQW2BAS47NG00LCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2BAS47NG00L
878209-LQW2BAS47NG00L
Fixed Inductors - LQW2BAS47NG00L 878209-LQW2BAS47NG00L
Manufacturer: Murata Electronics North America Win Source Part Number: 878209-LQW2BAS47NG00 L Series: LQW2 Operating Temperature Range: -40°C ~ 85°C Features: 47 nH Unshielded Wirewound Inductor 500 mA 310mOhm Max 0805 (2015 Metric) Package: 0805 (2015 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: , LQW2BAS47NG00L-ND, 490-LQW2BAS47NG00LTR , 490-LQW2BAS47NG00LDK R, 490-LQW2BAS47NG00LCT

Manufacturer: Murata Electronics North America
Win Source Part Number: 878209-LQW2BAS47NG00L
Series: LQW2
Operating Temperature Range: -40°C ~ 85°C
Features: 47 nH Unshielded Wirewound Inductor 500 mA 310mOhm Max 0805 (2015 Metric)
Package: 0805 (2015 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2BAS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: , LQW2BAS47NG00L-ND, 490-LQW2BAS47NG00LTR, 490-LQW2BAS47NG00LDKR, 490-LQW2BAS47NG00LCT

Buy Now Datasheet
Fixed Inductors - 490-LQW2BAS47NG00LCT-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2015 Metric)

47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW2BAS47NG00LTR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2015 Metric)

47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW2BAS47NG00LDKR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2015 Metric)

47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
SMD 500MA 310MOHM Inductor and Choke - 71-LQW2BAS47NG00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 310MOHM Inductor and Choke
71-LQW2BAS47NG00L
SMD 500MA 310MOHM Inductor and Choke 71-LQW2BAS47NG00L
FIXED IND 47NH 500MA 310MOHM SMD Product overview: LQW2BAS47NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS47NG00L can be used for catalog matching and distributor lookup.

FIXED IND 47NH 500MA 310MOHM SMD Product overview: LQW2BAS47NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS47NG00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 47Nh, 1.7Ghz, 0.5A, 0805 Rohs Compliant Murata - 76AH5698 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 1.7Ghz, 0.5A, 0805 Rohs Compliant Murata
76AH5698
Inductor, 47Nh, 1.7Ghz, 0.5A, 0805 Rohs Compliant Murata 76AH5698
INDUCTOR, 47NH, 1.7GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 47NH, 1.7GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW2BAS47NG00L
Inductors/Coils/Transformers >> Power Inductors LQW2BAS47NG00L
500mA 47nH ±2% 0805 Power Inductors ROHS

500mA 47nH ±2% 0805 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW2BAS47NG00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BAS47NG00L
Fixed Inductors LQW2BAS47NG00L
FIXED IND 47NH 500MA 310MOHM SMD

FIXED IND 47NH 500MA 310MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 878209-LQW2BAS47NG00L 490-LQW2BAS47NG00LCT-ND 71-LQW2BAS47NG00L 76AH5698 LQW2BAS47NG00L LQW2BAS47NG00L
Product Name Fixed Inductors - LQW2BAS47NG00L Fixed Inductors SMD 500MA 310MOHM Inductor and Choke Inductor, 47Nh, 1.7Ghz, 0.5A, 0805 Rohs Compliant Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers