Murata Electronics Fixed Inductors LQW2UASR91F00L

Description
910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16101-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16101-6-ND
Fixed Inductors 490-16101-6-ND
910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)

910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16101-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16101-2-ND
Fixed Inductors 490-16101-2-ND
910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)

910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16101-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16101-1-ND
Fixed Inductors 490-16101-1-ND
910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)

910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16101-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176784-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers