Murata Power Solutions Fixed Inductors LQW2UAS1R2G0CL

Description
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18478-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18478-6-ND
Fixed Inductors 490-18478-6-ND
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18478-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18478-2-ND
Fixed Inductors 490-18478-2-ND
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18478-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18478-1-ND
Fixed Inductors 490-18478-1-ND
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 1.2Uh, 210Mhz, 1008 Rohs Compliant Murata - 65AH7919 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, 210Mhz, 1008 Rohs Compliant Murata
65AH7919
Inductor, 1.2Uh, 210Mhz, 1008 Rohs Compliant Murata 65AH7919
INDUCTOR, 1.2UH, 210MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 1.2UH, 210MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18478-6-ND 65AH7919
Product Name Fixed Inductors Inductor, 1.2Uh, 210Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 70
View Details
Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers