Murata Power Solutions Fixed Inductors LQW2UAS12NG0CL

Description
12nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18470-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18470-1-ND
Fixed Inductors 490-18470-1-ND
12nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric)

12nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18470-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18470-6-ND
Fixed Inductors 490-18470-6-ND
12nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric)

12nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18470-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18470-2-ND
Fixed Inductors 490-18470-2-ND
12nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric)

12nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 12Nh, 3.3Ghz, 1008 Rohs Compliant Murata - 65AH7925 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 3.3Ghz, 1008 Rohs Compliant Murata
65AH7925
Inductor, 12Nh, 3.3Ghz, 1008 Rohs Compliant Murata 65AH7925
INDUCTOR, 12NH, 3.3GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 12NH, 3.3GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18470-1-ND 65AH7925
Product Name Fixed Inductors Inductor, 12Nh, 3.3Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details