Murata Power Solutions Fixed Inductors - LQW2UAS1R2J0CL LQW2UAS1R2J0CL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923938-LQW2UAS1R2J0C L Series: LQW2 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 2Ohm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2UAS Categories: Inductors Case / Package: 1008 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18479-6, 490-18479-2, 490-18479-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923938-LQW2UAS1R2J0C L Series: LQW2 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 2Ohm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2UAS Categories: Inductors Case / Package: 1008 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18479-6, 490-18479-2, 490-18479-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2UAS1R2J0CL
923938-LQW2UAS1R2J0CL
Fixed Inductors - LQW2UAS1R2J0CL 923938-LQW2UAS1R2J0CL
Manufacturer: Murata Electronics North America Win Source Part Number: 923938-LQW2UAS1R2J0C L Series: LQW2 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 2Ohm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2UAS Categories: Inductors Case / Package: 1008 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18479-6, 490-18479-2, 490-18479-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 923938-LQW2UAS1R2J0CL
Series: LQW2
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded Wirewound Inductor 2Ohm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2UAS
Categories: Inductors
Case / Package: 1008
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-18479-6, 490-18479-2, 490-18479-1

Buy Now Datasheet
Fixed Inductors - 490-18479-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18479-6-ND
Fixed Inductors 490-18479-6-ND
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18479-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18479-2-ND
Fixed Inductors 490-18479-2-ND
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18479-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18479-1-ND
Fixed Inductors 490-18479-1-ND
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1.2UH 310MA 2 OHM Inductor and Choke - 71-LQW2UAS1R2J0CL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 310MA 2 OHM Inductor and Choke
71-LQW2UAS1R2J0CL
SMD 1.2UH 310MA 2 OHM Inductor and Choke 71-LQW2UAS1R2J0CL
FIXED IND 1.2UH 310MA 2 OHM SMD Product overview: LQW2UAS1R2J0CL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 310MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 310MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS1R2J0CL can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 310MA 2 OHM SMD Product overview: LQW2UAS1R2J0CL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 310MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 310MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS1R2J0CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.2Uh, 210Mhz, 1008 Rohs Compliant Murata - 65AH7920 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, 210Mhz, 1008 Rohs Compliant Murata
65AH7920
Inductor, 1.2Uh, 210Mhz, 1008 Rohs Compliant Murata 65AH7920
INDUCTOR, 1.2UH, 210MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 1.2UH, 210MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923938-LQW2UAS1R2J0CL 490-18479-6-ND 71-LQW2UAS1R2J0CL 65AH7920
Product Name Fixed Inductors - LQW2UAS1R2J0CL Fixed Inductors SMD 1.2UH 310MA 2 OHM Inductor and Choke Inductor, 1.2Uh, 210Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers