Murata Power Solutions Fixed Inductors LQW2UASR27J0CL

Description
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18534-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18534-2-ND
Fixed Inductors 490-18534-2-ND
270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)

270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 270Nh, 600Mhz, 1008 Rohs Compliant Murata - 65AH7887 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Nh, 600Mhz, 1008 Rohs Compliant Murata
65AH7887
Inductor, 270Nh, 600Mhz, 1008 Rohs Compliant Murata 65AH7887
INDUCTOR, 270NH, 600MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 270NH, 600MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18534-2-ND 65AH7887
Product Name Fixed Inductors Inductor, 270Nh, 600Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - A106106DKR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
3 suppliers
500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers