Murata Power Solutions Fixed Inductors LQW2UAS68NJ0CL

Description
68nH Unshielded Wirewound Inductor 1A 200mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 1A 200mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18513-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18513-2-ND
Fixed Inductors 490-18513-2-ND
68nH Unshielded Wirewound Inductor 1A 200mOhm Max 1008 (2520 Metric)

68nH Unshielded Wirewound Inductor 1A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18513-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18513-6-ND
Fixed Inductors 490-18513-6-ND
68nH Unshielded Wirewound Inductor 1A 200mOhm Max 1008 (2520 Metric)

68nH Unshielded Wirewound Inductor 1A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18513-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18513-1-ND
Fixed Inductors 490-18513-1-ND
68nH Unshielded Wirewound Inductor 1A 200mOhm Max 1008 (2520 Metric)

68nH Unshielded Wirewound Inductor 1A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 68Nh, 1.3Ghz, 1008 Rohs Compliant Murata - 65AH7958 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Nh, 1.3Ghz, 1008 Rohs Compliant Murata
65AH7958
Inductor, 68Nh, 1.3Ghz, 1008 Rohs Compliant Murata 65AH7958
INDUCTOR, 68NH, 1.3GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 68NH, 1.3GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18513-2-ND 65AH7958
Product Name Fixed Inductors Inductor, 68Nh, 1.3Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1670297 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details