Murata Power Solutions Fixed Inductors LQW2UASR91F0CL

Description
910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18559-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18559-2-ND
Fixed Inductors 490-18559-2-ND
910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)

910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 910Nh, 320Mhz, 1008 Rohs Compliant Murata - 65AH7912 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 910Nh, 320Mhz, 1008 Rohs Compliant Murata
65AH7912
Inductor, 910Nh, 320Mhz, 1008 Rohs Compliant Murata 65AH7912
INDUCTOR, 910NH, 320MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 910NH, 320MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18559-2-ND 65AH7912
Product Name Fixed Inductors Inductor, 910Nh, 320Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details