8.2µH Unshielded Wirewound Inductor 170mA 6Ohm Max 1008 (2520 Metric)
FIXED IND 8.2UH 170MA 6 OHM SMD
FIXED IND 8.2UH 170MA 6 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQW2UAS8R2J0CLTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Non-Magnetic |
| Configuration | Fixed |