18µH Shielded Wirewound Inductor 600mA 160mOhm Max 1812 (4532 Metric)
18µH Shielded Wirewound Inductor 600mA 160mOhm Max 1812 (4532 Metric)
18µH Shielded Wirewound Inductor 600mA 160mOhm Max 1812 (4532 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQW43FT180M0HLDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |