Murata Power Solutions Fixed Inductors LQW2UASR12J0CL

Description
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18522-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18522-2-ND
Fixed Inductors 490-18522-2-ND
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 120Nh, 950Mhz, 1008 Rohs Compliant Murata - 65AH7875 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 950Mhz, 1008 Rohs Compliant Murata
65AH7875
Inductor, 120Nh, 950Mhz, 1008 Rohs Compliant Murata 65AH7875
INDUCTOR, 120NH, 950MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 120NH, 950MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18522-2-ND 65AH7875
Product Name Fixed Inductors Inductor, 120Nh, 950Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers