Manufacturer: Murata Electronics North America
Win Source Part Number: 780069-LQW2BASR24J00
Series: LQW2
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Current Rating: 350mA
Shielding: Unshielded
Inductance: 240nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 44 @ 250MHz
Frequency - Self Resonant: 770MHz
Test Frequency: 100MHz
Family Name: LQW2BAS_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1 Ohm Max
Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm)
Manufacturer Package: 0805 (2015 Metric)
Height - Seated (Maximum): 0.060" (1.52mm)
Alternative Parts (Cross-Reference): LQW2BASR24J00K; LQW2BASR24J00B; 0805CS-241XJBC; 0805CS-241XJBB;
Introduction Date: May 06, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
FIXED IND 240NH 350MA 1 OHM SMD Product overview: LQW2BASR24J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR24J00L can be used for catalog matching and distributor lookup.
240nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2015 Metric)
240nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2015 Metric)
240nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2015 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 780069-LQW2BASR24J00L | 71-LQW2BASR24J00L | 490-5670-6-ND |
| Product Name | Fixed Inductors - LQW2BASR24J00L | SMD 350MA 1 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Wirewound | Wirewound |
| Core Material | Air | Non Magnetic | Air |
| Application | RF Choke |