Murata Electronics Fixed Inductors - LQW2BASR68J00L LQW2BASR68J00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878213-LQW2BASR68J00 L Series: LQW2 Features: 680 nH Inductor 190 mA Package: Reel - TR Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5676-6, 490-5676-1, 490-5676-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878213-LQW2BASR68J00 L Series: LQW2 Features: 680 nH Inductor 190 mA Package: Reel - TR Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5676-6, 490-5676-1, 490-5676-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2BASR68J00L
878213-LQW2BASR68J00L
Fixed Inductors - LQW2BASR68J00L 878213-LQW2BASR68J00L
Manufacturer: Murata Electronics North America Win Source Part Number: 878213-LQW2BASR68J00 L Series: LQW2 Features: 680 nH Inductor 190 mA Package: Reel - TR Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5676-6, 490-5676-1, 490-5676-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 878213-LQW2BASR68J00L
Series: LQW2
Features: 680 nH Inductor 190 mA
Package: Reel - TR
Family Name: LQW2BAS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-5676-6, 490-5676-1, 490-5676-2

Buy Now Datasheet
Fixed Inductors - 490-5676-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5676-6-ND
Fixed Inductors 490-5676-6-ND
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 0805 (2015 Metric)

680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5676-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5676-1-ND
Fixed Inductors 490-5676-1-ND
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 0805 (2015 Metric)

680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5676-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5676-2-ND
Fixed Inductors 490-5676-2-ND
680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 0805 (2015 Metric)

680nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 0805 (2015 Metric)

Buy Now Datasheet
SMD 190MA 2.2OHM Inductor and Choke - 71-LQW2BASR68J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 190MA 2.2OHM Inductor and Choke
71-LQW2BASR68J00L
SMD 190MA 2.2OHM Inductor and Choke 71-LQW2BASR68J00L
FIXED IND 680NH 190MA 2.2OHM SMD Product overview: LQW2BASR68J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR68J00L can be used for catalog matching and distributor lookup.

FIXED IND 680NH 190MA 2.2OHM SMD Product overview: LQW2BASR68J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR68J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ind RF Chip Wirewound 680nH 5% 25MHz 23Q-Factor 190mA 0805 Embossed T/R - 535-LQW2BASR68J00L - Utmel Electronic Limited
Hong Kong, China
Ind RF Chip Wirewound 680nH 5% 25MHz 23Q-Factor 190mA 0805 Embossed T/R
535-LQW2BASR68J00L
Ind RF Chip Wirewound 680nH 5% 25MHz 23Q-Factor 190mA 0805 Embossed T/R 535-LQW2BASR68J00L
Ind RF Chip Wirewound 680nH 5% 25MHz 23Q-Factor 190mA 0805 Embossed T/R

Ind RF Chip Wirewound 680nH 5% 25MHz 23Q-Factor 190mA 0805 Embossed T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878213-LQW2BASR68J00L 490-5676-6-ND 71-LQW2BASR68J00L 535-LQW2BASR68J00L
Product Name Fixed Inductors - LQW2BASR68J00L Fixed Inductors SMD 190MA 2.2OHM Inductor and Choke Ind RF Chip Wirewound 680nH 5% 25MHz 23Q-Factor 190mA 0805 Embossed T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound
Core Material Air Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176737-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-30N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details