FIXED IND 100NH 650MA 560 MOHM
FIXED IND 100NH 650MA 560 MOHM
100nH Unshielded Wirewound Inductor 650mA 560mOhm Max 1008 (2520 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 878223-LQW2UASR10G00
Series: LQW2
Operating Temperature Range: -55°C ~ 125°C
Features: 100 nH Unshielded Wirewound Inductor 650 mA 560mOhm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2UAS
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
FIXED IND 100NH 650MA 560MOHM SM Product overview: LQW2UASR10G00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR10G00L can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW2UASR10G00LDKR-ND | 878223-LQW2UASR10G00L | 71-LQW2UASR10G00L |
| Product Name | Fixed Inductors | Fixed Inductors - LQW2UASR10G00L | 650MA 560MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound |
| Configuration | Fixed | ||
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) |