Murata Power Solutions Fixed Inductors LQW2UASR47G0CL

Description
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18542-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18542-6-ND
Fixed Inductors 490-18542-6-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18542-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18542-2-ND
Fixed Inductors 490-18542-2-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18542-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18542-1-ND
Fixed Inductors 490-18542-1-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 470Nh, 450Mhz, 1008 Rohs Compliant Murata - 65AH7895 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 450Mhz, 1008 Rohs Compliant Murata
65AH7895
Inductor, 470Nh, 450Mhz, 1008 Rohs Compliant Murata 65AH7895
INDUCTOR, 470NH, 450MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 470NH, 450MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW2UASR47G0CL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2UASR47G0CL
Fixed Inductors LQW2UASR47G0CL
FIXED IND 470NH 470MA 1.19OHM SM

FIXED IND 470NH 470MA 1.19OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18542-6-ND 65AH7895 LQW2UASR47G0CL
Product Name Fixed Inductors Inductor, 470Nh, 450Mhz, 1008 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3151-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 237-FIT106-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details