Murata Electronics Fixed Inductors LQW2BAS12NG00L

Description
12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16072-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16072-1-ND
Fixed Inductors 490-16072-1-ND
12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2015 Metric)

12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16072-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16072-2-ND
Fixed Inductors 490-16072-2-ND
12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2015 Metric)

12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16072-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16072-6-ND
Fixed Inductors 490-16072-6-ND
12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2015 Metric)

12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
SMD 600MA 150MOHM Inductor and Choke - 71-LQW2BAS12NG00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 150MOHM Inductor and Choke
71-LQW2BAS12NG00L
SMD 600MA 150MOHM Inductor and Choke 71-LQW2BAS12NG00L
FIXED IND 12NH 600MA 150MOHM SMD Product overview: LQW2BAS12NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS12NG00L can be used for catalog matching and distributor lookup.

FIXED IND 12NH 600MA 150MOHM SMD Product overview: LQW2BAS12NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS12NG00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1382542-LQW2BAS12NG00L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1382542-LQW2BAS12NG00L
Inductors, Coils, Chokes - Fixed Inductors 1382542-LQW2BAS12NG00L
Win Source Part Number: 1382542-LQW2BAS12NG0 0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW2 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm) Inductance: 12 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 pcs Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 50 @ 500MHz Frequency - Self Resonant: 4GHz Mounting Type: Surface Mount Package / Case: 0805 (2015 Metric) DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Current Rating (Amps): 600 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Murata Electronics North America Base Product Number: LQW2BAS Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382542-LQW2BAS12NG00L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW2
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm)
Inductance: 12 nH
Height - Seated (Max): 0.060" (1.52mm)
Standard Package: 2,000 pcs
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 50 @ 500MHz
Frequency - Self Resonant: 4GHz
Mounting Type: Surface Mount
Package / Case: 0805 (2015 Metric)
DC Resistance (DCR): 150mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Murata Electronics North America
Base Product Number: LQW2BAS
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16072-1-ND 71-LQW2BAS12NG00L 1382542-LQW2BAS12NG00L
Product Name Fixed Inductors SMD 600MA 150MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Standard; Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers