Murata Power Solutions Fixed Inductors LQW2UAS39NF0CL

Description
39nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18496-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18496-1-ND
Fixed Inductors 490-18496-1-ND
39nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)

39nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18496-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18496-2-ND
Fixed Inductors 490-18496-2-ND
39nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)

39nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 39Nh, 1.5Ghz, 1008 Rohs Compliant Murata - 65AH7945 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Nh, 1.5Ghz, 1008 Rohs Compliant Murata
65AH7945
Inductor, 39Nh, 1.5Ghz, 1008 Rohs Compliant Murata 65AH7945
INDUCTOR, 39NH, 1.5GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 39NH, 1.5GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18496-1-ND 65AH7945
Product Name Fixed Inductors Inductor, 39Nh, 1.5Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers