Murata Power Solutions Fixed Inductors LQW2UASR18G0CL

Description
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18527-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18527-1-ND
Fixed Inductors 490-18527-1-ND
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18527-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18527-2-ND
Fixed Inductors 490-18527-2-ND
180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 180Nh, 750Mhz, 1008 Rohs Compliant Murata - 65AH7880 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Nh, 750Mhz, 1008 Rohs Compliant Murata
65AH7880
Inductor, 180Nh, 750Mhz, 1008 Rohs Compliant Murata 65AH7880
INDUCTOR, 180NH, 750MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 180NH, 750MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18527-1-ND 65AH7880
Product Name Fixed Inductors Inductor, 180Nh, 750Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Leaded Inductors - 1911226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details