Murata Power Solutions Fixed Inductors LQW2UAS39NG0CL

Description
39nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18497-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18497-2-ND
Fixed Inductors 490-18497-2-ND
39nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)

39nH Unshielded Wirewound Inductor 1A 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 39Nh, 1.5Ghz, 1008 Rohs Compliant Murata - 65AH7946 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Nh, 1.5Ghz, 1008 Rohs Compliant Murata
65AH7946
Inductor, 39Nh, 1.5Ghz, 1008 Rohs Compliant Murata 65AH7946
INDUCTOR, 39NH, 1.5GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 39NH, 1.5GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18497-2-ND 65AH7946
Product Name Fixed Inductors Inductor, 39Nh, 1.5Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567603 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers