Murata Power Solutions Fixed Inductors LQW2UAS82NF0CL

Description
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18514-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18514-1-ND
Fixed Inductors 490-18514-1-ND
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18514-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18514-6-ND
Fixed Inductors 490-18514-6-ND
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18514-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18514-2-ND
Fixed Inductors 490-18514-2-ND
82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

82nH Unshielded Wirewound Inductor 1A 220mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 82Nh, 1Ghz, 1008 Rohs Compliant Murata - 65AH7959 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Nh, 1Ghz, 1008 Rohs Compliant Murata
65AH7959
Inductor, 82Nh, 1Ghz, 1008 Rohs Compliant Murata 65AH7959
INDUCTOR, 82NH, 1GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 82NH, 1GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18514-1-ND 65AH7959
Product Name Fixed Inductors Inductor, 82Nh, 1Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details