Murata Electronics Fixed Inductors LQW2BAS24NJ00L

Description
24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5653-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5653-2-ND
Fixed Inductors 490-5653-2-ND
24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5653-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5653-6-ND
Fixed Inductors 490-5653-6-ND
24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5653-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5653-1-ND
Fixed Inductors 490-5653-1-ND
24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - LQW2BAS24NJ00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BAS24NJ00L
Fixed Inductors LQW2BAS24NJ00L
FIXED IND 24NH 500MA 220MOHM SMD

FIXED IND 24NH 500MA 220MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5653-2-ND LQW2BAS24NJ00L
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Core Material Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670511 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details