Murata Power Solutions Fixed Inductors LQW2UAS1R8G0CL

Description
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18482-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18482-6-ND
Fixed Inductors 490-18482-6-ND
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)

1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18482-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18482-2-ND
Fixed Inductors 490-18482-2-ND
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)

1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18482-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18482-1-ND
Fixed Inductors 490-18482-1-ND
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)

1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 1.8Uh, 140Mhz, 1008 Rohs Compliant Murata - 65AH7923 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, 140Mhz, 1008 Rohs Compliant Murata
65AH7923
Inductor, 1.8Uh, 140Mhz, 1008 Rohs Compliant Murata 65AH7923
INDUCTOR, 1.8UH, 140MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 1.8UH, 140MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18482-6-ND 65AH7923
Product Name Fixed Inductors Inductor, 1.8Uh, 140Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details