FIXED IND 100NH 400MA 460MOHM SM Product overview: LQW2BASR10G00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR10G00L can be used for catalog matching and distributor lookup.
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2015 Metric)
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2015 Metric)
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2015 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1204443-LQW2BASR10G0
Series: LQW2
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 0805
Current Rating: 400mA
Shielding: Unshielded
Inductance: 100nH
Mounting: SMD
Tolerance: ±2%
Q @ Freq: 65 @ 500MHz
Frequency - Self Resonant: 1.25GHz
Test Frequency: 150MHz
Size: 0.082" L x 0.060" W (2.09mm x 1.53mm)
Family Name: LQW2BAS_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 460 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0805
Height - Seated (Maximum): 0.060" (1.52mm)
Alternative Parts (Cross-Reference): LQW2BASR10G00K; LQW2BASR10G00B; 0805HS-101TGSD;
Introduction Date: August 25, 2010
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
INDUCTOR, 100NH, 1.25GHZ, 0.4A, 0805 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW2BASR10G00L | 490-16906-6-ND | 1204443-LQW2BASR10G00L | 76AH5687 |
| Product Name | 400MA 460MOHM Inductor and Choke | Fixed Inductors | Newest Parts - LQW2BASR10G00L | Inductor, 100Nh, 1.25Ghz, 0.4A, 0805 Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | Wirewound | Wirewound | |
| Core Material | Non Magnetic | |||
| Inductance Range | 0.1000 microH | 0.1000 microH |