Manufacturer: Murata Electronics North America
Win Source Part Number: 878224-LQW2UASR12G00
Series: LQW2
Operating Temperature Range: -55°C ~ 125°C
Features: 120 nH Unshielded Wirewound Inductor 650 mA 630mOhm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2UAS
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
FIXED IND 120NH 650MA 630MOHM SM Product overview: LQW2UASR12G00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 630MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 630MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR12G00L can be used for catalog matching and distributor lookup.
FIXED IND 120NH 650MA 630 MOHM
FIXED IND 120NH 650MA 630 MOHM
120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric)
FIXED IND 120NH 650MA 630MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 878224-LQW2UASR12G00L | 71-LQW2UASR12G00L | 490-LQW2UASR12G00LCT-ND | LQW2UASR12G00L |
| Product Name | Fixed Inductors - LQW2UASR12G00L | 650MA 630MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound |
| Core Material | Non Magnetic | |||
| Inductance Range | 0.1200 microH | 0.1200 microH |