Murata Electronics Fixed Inductors LQW2BAN56NJ00L

Description
56nH Unshielded Wirewound Inductor 1.25A 180mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 1.25A 180mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16048-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16048-2-ND
Fixed Inductors 490-16048-2-ND
56nH Unshielded Wirewound Inductor 1.25A 180mOhm Max 0805 (2015 Metric)

56nH Unshielded Wirewound Inductor 1.25A 180mOhm Max 0805 (2015 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16048-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details