Murata Power Solutions Surface Mount Inductors LQW2BAS18NJ00L

Description
Murata LQW2BAS18NJ00L
Request a Quote Datasheet
Description
Murata LQW2BAS18NJ00L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8390988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8390988
Surface Mount Inductors 8390988
Murata LQW2BAS18NJ00L

Murata LQW2BAS18NJ00L

Supplier's Site
Surface Mount Inductors - 8390988P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8390988P
Surface Mount Inductors 8390988P
Murata LQW2BAS18NJ00L

Murata LQW2BAS18NJ00L

Supplier's Site
Surface Mount Inductors - 1675017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675017
Surface Mount Inductors 1675017
Murata LQW2BAS18NJ00L

Murata LQW2BAS18NJ00L

Supplier's Site
Fixed Inductors - 490-5651-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5651-2-ND
Fixed Inductors 490-5651-2-ND
18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2015 Metric)

18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5651-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5651-1-ND
Fixed Inductors 490-5651-1-ND
18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2015 Metric)

18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5651-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5651-6-ND
Fixed Inductors 490-5651-6-ND
18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2015 Metric)

18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - LQW2BAS18NJ00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BAS18NJ00L
Fixed Inductors LQW2BAS18NJ00L
FIXED IND 18NH 600MA 200MOHM SMD

FIXED IND 18NH 600MA 200MOHM SMD

Supplier's Site Datasheet
Inductor, 18Nh, 3.1Ghz, 0.6A, 0805 Rohs Compliant Murata - 76AH5693 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Nh, 3.1Ghz, 0.6A, 0805 Rohs Compliant Murata
76AH5693
Inductor, 18Nh, 3.1Ghz, 0.6A, 0805 Rohs Compliant Murata 76AH5693
INDUCTOR, 18NH, 3.1GHZ, 0.6A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 18NH, 3.1GHZ, 0.6A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8390988 8390988P 490-5651-2-ND LQW2BAS18NJ00L 76AH5693
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors Inductor, 18Nh, 3.1Ghz, 0.6A, 0805 Rohs Compliant Murata
Technology Wirewound Wirewound Wirewound; Wirewound
Core Material Non-magnetic core Air Air; Air
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 0805 (2012m) 0805
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details