Murata Electronics Fixed Inductors - LQW2UAS47NJ00L LQW2UAS47NJ00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057469-LQW2UAS47NJ0 0L Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 47nH Height - Seated (Max): 0.080" (2.03mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Air Q @ Freq: 65 @ 350MHz Frequency - Self Resonant: 1.5GHz Frequency - Test: 50MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057469-LQW2UAS47NJ0 0L Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 47nH Height - Seated (Max): 0.080" (2.03mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Air Q @ Freq: 65 @ 350MHz Frequency - Self Resonant: 1.5GHz Frequency - Test: 50MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2UAS47NJ00L
1057469-LQW2UAS47NJ00L
Fixed Inductors - LQW2UAS47NJ00L 1057469-LQW2UAS47NJ00L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057469-LQW2UAS47NJ0 0L Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 47nH Height - Seated (Max): 0.080" (2.03mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Air Q @ Freq: 65 @ 350MHz Frequency - Self Resonant: 1.5GHz Frequency - Test: 50MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057469-LQW2UAS47NJ00L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1A
Inductance: 47nH
Height - Seated (Max): 0.080" (2.03mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 65 @ 350MHz
Frequency - Self Resonant: 1.5GHz
Frequency - Test: 50MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 160 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1A 160 MOHM Inductor and Choke - 71-LQW2UAS47NJ00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 160 MOHM Inductor and Choke
71-LQW2UAS47NJ00L
SMD 1A 160 MOHM Inductor and Choke 71-LQW2UAS47NJ00L
FIXED IND 47NH 1A 160 MOHM SMD Product overview: LQW2UAS47NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 160 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS47NJ00L can be used for catalog matching and distributor lookup.

FIXED IND 47NH 1A 160 MOHM SMD Product overview: LQW2UAS47NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 160 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS47NJ00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-5687-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5687-1-ND
Fixed Inductors 490-5687-1-ND
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5687-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5687-6-ND
Fixed Inductors 490-5687-6-ND
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5687-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5687-2-ND
Fixed Inductors 490-5687-2-ND
47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 1A 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Rf Inductor, 47Nh, 1A, 1008 Rohs Compliant Murata - 51AK6003 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 47Nh, 1A, 1008 Rohs Compliant Murata
51AK6003
Rf Inductor, 47Nh, 1A, 1008 Rohs Compliant Murata 51AK6003
RF INDUCTOR, 47NH, 1A, 1008 ROHS COMPLIANT: YES

RF INDUCTOR, 47NH, 1A, 1008 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057469-LQW2UAS47NJ00L 71-LQW2UAS47NJ00L 490-5687-1-ND 51AK6003
Product Name Fixed Inductors - LQW2UAS47NJ00L SMD 1A 160 MOHM Inductor and Choke Fixed Inductors Rf Inductor, 47Nh, 1A, 1008 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Wirewound Wirewound
Core Material Air Non Magnetic Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858359P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 3700 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details