Murata Electronics Fixed Inductors LQW2BAS6N8J00L

Description
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5645-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5645-6-ND
Fixed Inductors 490-5645-6-ND
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max 0805 (2015 Metric)

6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5645-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5645-2-ND
Fixed Inductors 490-5645-2-ND
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max 0805 (2015 Metric)

6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5645-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5645-1-ND
Fixed Inductors 490-5645-1-ND
6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max 0805 (2015 Metric)

6.8nH Unshielded Wirewound Inductor 600mA 110mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1150919-LQW2BAS6N8J00L
Inductors, Coils, Chokes - Fixed Inductors 1150919-LQW2BAS6N8J00L
Win Source Part Number: 1150919-LQW2BAS6N8J0 0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW2 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 6.8 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Air Q @ Freq: 50 @ 1GHz Frequency - Self Resonant: 5.6GHz Package / Case: 0805 (2015 Metric) DC Resistance (DCR): 110mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 250 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-5645-1,490-5645- 2,490-5645-6 Base Product Number: LQW2BAS

Win Source Part Number: 1150919-LQW2BAS6N8J00L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW2
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 6.8 nH
Height - Seated (Max): 0.060" (1.52mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 50 @ 1GHz
Frequency - Self Resonant: 5.6GHz
Package / Case: 0805 (2015 Metric)
DC Resistance (DCR): 110mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.082" L x 0.060" W (2.09mm x 1.53mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 250 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-5645-1,490-5645-2,490-5645-6
Base Product Number: LQW2BAS

Buy Now Datasheet
600MA 110MOHM Inductor and Choke - 71-LQW2BAS6N8J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 110MOHM Inductor and Choke
71-LQW2BAS6N8J00L
600MA 110MOHM Inductor and Choke 71-LQW2BAS6N8J00L
FIXED IND 6.8NH 600MA 110MOHM SM Product overview: LQW2BAS6N8J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS6N8J00L can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 600MA 110MOHM SM Product overview: LQW2BAS6N8J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS6N8J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW2BAS6N8J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BAS6N8J00L
Fixed Inductors LQW2BAS6N8J00L
FIXED IND 6.8NH 600MA 110MOHM SM

FIXED IND 6.8NH 600MA 110MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5645-6-ND 1150919-LQW2BAS6N8J00L 71-LQW2BAS6N8J00L LQW2BAS6N8J00L
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 600MA 110MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Wirewound Wirewound; Wirewound
Core Material Air Air Non Magnetic Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-032 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers