Murata Electronics Fixed Inductors LQW2BAS24NG00L

Description
24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16076-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16076-2-ND
Fixed Inductors 490-16076-2-ND
24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16076-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16076-6-ND
Fixed Inductors 490-16076-6-ND
24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16076-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16076-1-ND
Fixed Inductors 490-16076-1-ND
24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

24nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2015 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16076-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567707P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0560 microH
DCR 1.2 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers